Greenlee Textron, Inc. Knockout Punch 28160

Description
ROUND TYPE TOOL STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745H-1-1/4 USED ON ITEM PART NO 1-11/16 INCH HOLE SIZE 1-1/4 INCH CONDUIT/PIPE SIZE SLUG SPLITTER[R] BRAND
Datasheet
Description
ROUND TYPE TOOL STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745H-1-1/4 USED ON ITEM PART NO 1-11/16 INCH HOLE SIZE 1-1/4 INCH CONDUIT/PIPE SIZE SLUG SPLITTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 28160 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
28160
Knockout Punch 28160
ROUND TYPE TOOL STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745H-1-1/4 USED ON ITEM PART NO 1-11/16 INCH HOLE SIZE 1-1/4 INCH CONDUIT/PIPE SIZE SLUG SPLITTER[R] BRAND
  • ROUND TYPE
  • TOOL STEEL MATERIAL
  • 10 GAUGE STAINLESS STEEL CAPACITY
  • SC AND SLUG SPLITTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 745H-1-1/4 USED ON ITEM PART NO
  • 1-11/16 INCH HOLE SIZE
  • 1-1/4 INCH CONDUIT/PIPE SIZE
  • SLUG SPLITTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 28160
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2300119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Overall Length 4 inch (102 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
108 - Parallel pin punches - 70070010 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1575 inch (4 mm)
View Details
Long Taper Punches - C50 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Long Taper Punches
View Details