Klein Tools, Inc. Pin Punch 4PPL06

Description
PARALLEL TYPE TOOL STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH 2-35/64 INCH PIN LENGTH HEAT TREATED PROCESS 15/64 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL
Description
PARALLEL TYPE TOOL STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH 2-35/64 INCH PIN LENGTH HEAT TREATED PROCESS 15/64 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - 4PPL06 - Klein Tools, Inc.
Chicago, IL, USA
Pin Punch
4PPL06
Pin Punch 4PPL06
PARALLEL TYPE TOOL STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH 2-35/64 INCH PIN LENGTH HEAT TREATED PROCESS 15/64 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL
  • PARALLEL TYPE
  • TOOL STEEL MATERIAL
  • 6-1/2 INCH OVERALL LENGTH
  • 2-35/64 INCH PIN LENGTH
  • HEAT TREATED PROCESS
  • 15/64 INCH POINT DIAMETER
  • HANDLE TYPE KNURLED
  • 4PPL MODEL
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Punches
Product Number 4PPL06
Product Name Pin Punch
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 7724400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3937 inch (10 mm)
View Details
Drift Punch - 5BD20 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Drift Punch
Overall Length 7.08 inch (180 mm)
View Details
2 suppliers
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
Knockout Punch - 28154 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details