Greenlee Textron, Inc. Knockout Punch Kit 7610SB

Description
HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 4 INCH MAX. CONDUIT/PIPE SIZE (3) PUNCH, (2) DIE, (1) DRAW STUD, DUST PLUG, (1) SLEEVE, (2) DUST CAP, (1) TRAY CONTENTS STEEL CASE PACKAGE TYPE HYDRAULIC RAM AND FOOT PUMP DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG-BUSTER[R] BRAND
Datasheet
Description
HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 4 INCH MAX. CONDUIT/PIPE SIZE (3) PUNCH, (2) DIE, (1) DRAW STUD, DUST PLUG, (1) SLEEVE, (2) DUST CAP, (1) TRAY CONTENTS STEEL CASE PACKAGE TYPE HYDRAULIC RAM AND FOOT PUMP DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG-BUSTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Kit - 7610SB - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
7610SB
Knockout Punch Kit 7610SB
HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 4 INCH MAX. CONDUIT/PIPE SIZE (3) PUNCH, (2) DIE, (1) DRAW STUD, DUST PLUG, (1) SLEEVE, (2) DUST CAP, (1) TRAY CONTENTS STEEL CASE PACKAGE TYPE HYDRAULIC RAM AND FOOT PUMP DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG-BUSTER[R] BRAND
  • HYDRAULIC TYPE
  • 1/2 INCH MIN. CONDUIT/PIPE SIZE
  • 4 INCH MAX. CONDUIT/PIPE SIZE
  • (3) PUNCH, (2) DIE, (1) DRAW STUD, DUST PLUG, (1) SLEEVE, (2) DUST CAP, (1) TRAY CONTENTS
  • STEEL CASE PACKAGE TYPE
  • HYDRAULIC RAM AND FOOT PUMP DRIVER TYPE
  • ROUND PUNCH TYPE
  • YES DRIVER INCLUDED
  • SLUG-BUSTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 7610SB
Product Name Knockout Punch Kit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 6685761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1969 inch (5 mm)
Overall Length 7.87 inch (200 mm)
View Details
Round Knockout Punch Unit - 7211BB-1 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round, Two Point
Point Shape Features Pointed
View Details
Taper Punches - C21 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Taper Punches
View Details
Drift Punch - P-14 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1250 inch (3.17 mm)
View Details