Klein Tools, Inc. Pin Punch 66325

Description
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 7 INCH OVERALL LENGTH 7 INCH PIN LENGTH HEAT TREATED PROCESS 1/4 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
Request a Quote Datasheet
Description
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 7 INCH OVERALL LENGTH 7 INCH PIN LENGTH HEAT TREATED PROCESS 1/4 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - 66325 - Klein Tools, Inc.
Chicago, IL, USA
Pin Punch
66325
Pin Punch 66325
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 7 INCH OVERALL LENGTH 7 INCH PIN LENGTH HEAT TREATED PROCESS 1/4 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
  • PARALLEL TYPE
  • HIGH CARBON STEEL MATERIAL
  • BLACK FINISH
  • 7 INCH OVERALL LENGTH
  • 7 INCH PIN LENGTH
  • HEAT TREATED PROCESS
  • 1/4 INCH POINT DIAMETER
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • 6632 MODEL
Supplier's Site Datasheet
Punches - 66325KT-ND - DigiKey
Thief River Falls, MN, United States
Punches
66325KT-ND
Punches 66325KT-ND
"Parallel Pin Punch 0.25"" (6.4mm) DIA X 7.00"" (177.8mm) Length"

"Parallel Pin Punch 0.25"" (6.4mm) DIA X 7.00"" (177.8mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 66325 66325KT-ND
Product Name Pin Punch Punches
Type Pin Punch Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Hole Punches - 652406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hole Punches
Shapes Round
View Details
DRIFT PUNCH - CT-1554 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.1562 inch (3.97 mm)
Shank Diameter 0.5000 inch (12.7 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Pin Punch - P-6 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Pin Punch
Shank Diameter 0.3125 inch (7.94 mm)
Overall Length 5.5 inch (140 mm)
View Details