Greenlee Textron, Inc. Round Knockout Punch Unit 234

Description
PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY 2.296 INCH X 2.497 INCH X 0.469 INCH HOLE SIZE ROUND PUNCH TYPE NUMBER OF PIN 37 MINIMUM PILOT HOLE DIAMETER 7/16 INCH USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
Datasheet
Description
PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY 2.296 INCH X 2.497 INCH X 0.469 INCH HOLE SIZE ROUND PUNCH TYPE NUMBER OF PIN 37 MINIMUM PILOT HOLE DIAMETER 7/16 INCH USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 234 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
234
Round Knockout Punch Unit 234
PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY 2.296 INCH X 2.497 INCH X 0.469 INCH HOLE SIZE ROUND PUNCH TYPE NUMBER OF PIN 37 MINIMUM PILOT HOLE DIAMETER 7/16 INCH USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
  • PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS
  • 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY
  • 2.296 INCH X 2.497 INCH X 0.469 INCH HOLE SIZE
  • ROUND PUNCH TYPE
  • NUMBER OF PIN 37
  • MINIMUM PILOT HOLE DIAMETER 7/16 INCH
  • USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
Supplier's Site Datasheet
Round Knockout Punch Unit - 234 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
234
Round Knockout Punch Unit 234
PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY 2.296 INCH X 2.497 INCH X 0.469 INCH HOLE SIZE ROUND PUNCH TYPE NUMBER OF PIN 37 MINIMUM PILOT HOLE DIAMETER 7/16 INCH USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
  • PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS
  • 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY
  • 2.296 INCH X 2.497 INCH X 0.469 INCH HOLE SIZE
  • ROUND PUNCH TYPE
  • NUMBER OF PIN 37
  • MINIMUM PILOT HOLE DIAMETER 7/16 INCH
  • USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 234
Product Name Round Knockout Punch Unit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4563634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 to 0.1575 inch (3 to 4 mm)
View Details
Round Punches -  - icotek GmbH
icotek GmbH
Specs
Type Regular / Solid Punch
Shapes Round
Shank Diameter 0.6378 to 2.5 inch (16.2 to 63.5 mm)
View Details
Knockout Punch - 123AV - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details