Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUNCHES
GREENLEE TEXTRON, INC.
745M-40.5 -- ROUND KNOCKOUT PUNCH UNIT
Greenlee Textron, Inc.
Round Knockout Punch Unit
745M-40.5
Description
PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE STAINLESS STEEL CAPACITY 1.595 INCH HOLE SIZE 40.5 MM CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG SPLITTER[R] BRAND APPLICATION STAINLESS STEEL, MILD STEEL, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/HIGH LEVERAGE RATCHET DRIVER
Greenlee Textron, Inc.
Done
Datasheet
Description
PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE STAINLESS STEEL CAPACITY 1.595 INCH HOLE SIZE 40.5 MM CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG SPLITTER[R] BRAND APPLICATION STAINLESS STEEL, MILD STEEL, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/HIGH LEVERAGE RATCHET DRIVER
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
745M-40.5
Round Knockout Punch Unit
745M-40.5
PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE STAINLESS STEEL CAPACITY 1.595 INCH HOLE SIZE 40.5 MM CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG SPLITTER[R] BRAND APPLICATION STAINLESS STEEL, MILD STEEL, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/HIGH LEVERAGE RATCHET DRIVER
PUNCH, DIE, DRAW STUD CONTENTS
10 GAUGE STAINLESS STEEL CAPACITY
1.595 INCH HOLE SIZE
40.5 MM CONDUIT/PIPE SIZE
ROUND PUNCH TYPE
SLUG SPLITTER[R] BRAND
APPLICATION STAINLESS STEEL, MILD STEEL, FIBERGLASS, PLASTIC ENCLOSURES
USED ON BATTERY-POWERED/HYDR
AULIC/HIGH LEVERAGE RATCHET DRIVER
Supplier's Site
Datasheet
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Punches & Dies
745M-40.5
Punches & Dies
745M-40.5
Punches & Dies SLUG SPLITTER UNIT 40.5mm (POP)
Punches & Dies SLUG SPLITTER UNIT 40.5mm (POP)
Buy Now
Technical Specifications
Greenlee Textron, Inc.
VAST STOCK CO., LIMITED
Product Category
Punches
Punches
Product Number
745M-40.5
745M-40.5
Product Name
Round Knockout Punch Unit
Punches & Dies
Type
Ejector
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Punches
7724390
Specs
Type
Punches
Shank Diameter
0.3937 inch (10 mm)
View Details
Klein Tools, Inc.
Twisted Pair Punch Down Tool
VDV427-807
Specs
Type
Punch Die
View Details
OMEGA Engineering, Inc.
Round Hole Punch
RHP Series
Specs
Shapes
Round
Shank Diameter
0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Greenlee Textron, Inc.
Knockout Punch
60102
Specs
Type
Ejector
View Details