730BB-13/16 -- ROUND KNOCKOUT PUNCH UNIT
Greenlee Textron, Inc.
Round Knockout Punch Unit
730BB-13/16
Description
PUNCH, DIE, DRAW STUD CONTENTS
14 GAUGE MILD STEEL CAPACITY
13/16 INCH HOLE SIZE
ROUND PUNCH TYPE
USED ON BATTERY-POWERED/HYDR
AULIC/RATCHET/MANUAL DRIVER
Description
PUNCH, DIE, DRAW STUD CONTENTS
14 GAUGE MILD STEEL CAPACITY
13/16 INCH HOLE SIZE
ROUND PUNCH TYPE
USED ON BATTERY-POWERED/HYDR
AULIC/RATCHET/MANUAL DRIVER
Datasheet
Suppliers
PUNCH, DIE, DRAW STUD CONTENTS
14 GAUGE MILD STEEL CAPACITY
13/16 INCH HOLE SIZE
ROUND PUNCH TYPE
USED ON BATTERY-POWERED/HYDR
AULIC/RATCHET/MANUAL DRIVER
- PUNCH, DIE, DRAW STUD CONTENTS
- 14 GAUGE MILD STEEL CAPACITY
- 13/16 INCH HOLE SIZE
- ROUND PUNCH TYPE
- USED ON BATTERY-POWERED/HYDRAULIC/RATCHET/MANUAL DRIVER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Punches |
|
Product Number
|
730BB-13/16 |
|
Product Name
|
Round Knockout Punch Unit |
|
Type
|
Ejector
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Punches
Shank Diameter
0.3150 inch (8 mm)
Overall Length
7.68 inch (195 mm)
View Details
Type
Pin Punch
Length
2.36 inch (59.93 mm)
Overall Length
6.3 inch (160 mm)
View Details
2 suppliers