Greenlee Textron, Inc. Knockout Punch 12309

Description
ROUND TYPE STEEL MATERIAL 16 GAUGE MILD STEEL CAPACITY SLUG BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 12308 USED ON ITEM PART NO 1-1/4 INCH HOLE SIZE SLUG-BUSTER[R] BRAND OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
Datasheet
Description
ROUND TYPE STEEL MATERIAL 16 GAUGE MILD STEEL CAPACITY SLUG BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 12308 USED ON ITEM PART NO 1-1/4 INCH HOLE SIZE SLUG-BUSTER[R] BRAND OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 12309 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
12309
Knockout Punch 12309
ROUND TYPE STEEL MATERIAL 16 GAUGE MILD STEEL CAPACITY SLUG BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 12308 USED ON ITEM PART NO 1-1/4 INCH HOLE SIZE SLUG-BUSTER[R] BRAND OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
  • ROUND TYPE
  • STEEL MATERIAL
  • 16 GAUGE MILD STEEL CAPACITY
  • SLUG BUSTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 12308 USED ON ITEM PART NO
  • 1-1/4 INCH HOLE SIZE
  • SLUG-BUSTER[R] BRAND
  • OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS
  • APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 12309
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 547638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 3.94 inch (100 mm)
View Details
109 - Pin punches - 70090003 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.2362 inch (6 mm)
View Details
Soft-Face Punch - CL-3408-015-SFP - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Blank
Shapes Round
Point Shape Features Flat
View Details