Klein Tools, Inc. Pin Punch 4PPL04

Description
PARALLEL TYPE TOOL STEEL MATERIAL 6-19/64 INCH OVERALL LENGTH 2-23/64 INCH PIN LENGTH HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL
Request a Quote Datasheet
Description
PARALLEL TYPE TOOL STEEL MATERIAL 6-19/64 INCH OVERALL LENGTH 2-23/64 INCH PIN LENGTH HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - 4PPL04 - Klein Tools, Inc.
Chicago, IL, USA
Pin Punch
4PPL04
Pin Punch 4PPL04
PARALLEL TYPE TOOL STEEL MATERIAL 6-19/64 INCH OVERALL LENGTH 2-23/64 INCH PIN LENGTH HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL
  • PARALLEL TYPE
  • TOOL STEEL MATERIAL
  • 6-19/64 INCH OVERALL LENGTH
  • 2-23/64 INCH PIN LENGTH
  • HEAT TREATED PROCESS
  • 5/32 INCH POINT DIAMETER
  • HANDLE TYPE KNURLED
  • 4PPL MODEL
Supplier's Site
Punches - 4PPL04-ND - DigiKey
Thief River Falls, MN, United States
Punches
4PPL04-ND
Punches 4PPL04-ND
"Parallel Pin Punch 0.16"" (4.0mm) DIA X 2.36"" (59.9mm) Length"

"Parallel Pin Punch 0.16"" (4.0mm) DIA X 2.36"" (59.9mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 4PPL04 4PPL04-ND
Product Name Pin Punch Punches
Type Pin Punch Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1890 inch (4.8 mm)
Overall Length 3.94 inch (100 mm)
View Details
Aligning Punches - 8385 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Aligning Punches
View Details
Pin Punch - 7WRP22 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details