Greenlee Textron, Inc. Hole Saw 725-2

Description
VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 2 INCH DIAMETER 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 1-1/2 INCH APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Datasheet
Description
VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 2 INCH DIAMETER 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 1-1/2 INCH APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 725-2 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
725-2
Hole Saw 725-2
VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 2 INCH DIAMETER 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 1-1/2 INCH APPLICATION ENCLOSURE OR HARDY BOARD SIDING
  • VARIABLE PITCH TYPE
  • ABRASIVE, NON-METALLIC CUT MATERIAL
  • TUNGSTEN CARBIDE GRIT BLADE MATERIAL
  • 2 INCH DIAMETER
  • 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • CONDUIT HOLE DIAMETER 1-1/2 INCH
  • APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 725-2
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Wood Spade Bit - 33A-1/2 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details