Greenlee Textron, Inc. Knockout Punch Kit 7238SB

Description
MANUAL, RATCHET TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 2 INCH MAX. CONDUIT/PIPE SIZE 1/2 TO 2 INCH CONDUIT SIZE DIE, 1/2 TO 2 INCH CONDUIT SIZE PUNCH, 1 INCH HEX RATCHET WRENCH, BALL BEARING DRAW STUD WITH 1 INCH HEX HEAD, BALL BEARING DRAW STUD WITH 3/4 INCH X 2-15/16 INCH, HIGH-IMPACT, RUGGED PLASTIC CARRYING CASE CONTENTS HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE HEX RATCHET WRENCH DRIVER TYPE YES DRIVER INCLUDED SLUG BUSTER[R] BRAND MAXIMUM CAPACITY 10 GAUGE MILD STEEL
Datasheet
Description
MANUAL, RATCHET TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 2 INCH MAX. CONDUIT/PIPE SIZE 1/2 TO 2 INCH CONDUIT SIZE DIE, 1/2 TO 2 INCH CONDUIT SIZE PUNCH, 1 INCH HEX RATCHET WRENCH, BALL BEARING DRAW STUD WITH 1 INCH HEX HEAD, BALL BEARING DRAW STUD WITH 3/4 INCH X 2-15/16 INCH, HIGH-IMPACT, RUGGED PLASTIC CARRYING CASE CONTENTS HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE HEX RATCHET WRENCH DRIVER TYPE YES DRIVER INCLUDED SLUG BUSTER[R] BRAND MAXIMUM CAPACITY 10 GAUGE MILD STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Kit - 7238SB - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
7238SB
Knockout Punch Kit 7238SB
MANUAL, RATCHET TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 2 INCH MAX. CONDUIT/PIPE SIZE 1/2 TO 2 INCH CONDUIT SIZE DIE, 1/2 TO 2 INCH CONDUIT SIZE PUNCH, 1 INCH HEX RATCHET WRENCH, BALL BEARING DRAW STUD WITH 1 INCH HEX HEAD, BALL BEARING DRAW STUD WITH 3/4 INCH X 2-15/16 INCH, HIGH-IMPACT, RUGGED PLASTIC CARRYING CASE CONTENTS HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE HEX RATCHET WRENCH DRIVER TYPE YES DRIVER INCLUDED SLUG BUSTER[R] BRAND MAXIMUM CAPACITY 10 GAUGE MILD STEEL
  • MANUAL, RATCHET TYPE
  • 1/2 INCH MIN. CONDUIT/PIPE SIZE
  • 2 INCH MAX. CONDUIT/PIPE SIZE
  • 1/2 TO 2 INCH CONDUIT SIZE DIE, 1/2 TO 2 INCH CONDUIT SIZE PUNCH, 1 INCH HEX RATCHET WRENCH, BALL BEARING DRAW STUD WITH 1 INCH HEX HEAD, BALL BEARING DRAW STUD WITH 3/4 INCH X 2-15/16 INCH, HIGH-IMPACT, RUGGED PLASTIC CARRYING CASE CONTENTS
  • HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE
  • HEX RATCHET WRENCH DRIVER TYPE
  • YES DRIVER INCLUDED
  • SLUG BUSTER[R] BRAND
  • MAXIMUM CAPACITY 10 GAUGE MILD STEEL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 7238SB
Product Name Knockout Punch Kit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 547638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 3.94 inch (100 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
108 - Parallel pin punches - 70070012 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.2362 inch (6 mm)
View Details
Long Taper Punches - C52 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Long Taper Punches
View Details