Klein Tools, Inc. Drift Punch 66344

Description
LONG TAPER TYPE CARBON STEEL MATERIAL BLACK FINISH 11 INCH OVERALL LENGTH 5-1/2 INCH TAPER LENGTH HEX SHANK TYPE HEAT TREATED PROCESS 5/16 INCH POINT SIZE
Request a Quote Datasheet
Description
LONG TAPER TYPE CARBON STEEL MATERIAL BLACK FINISH 11 INCH OVERALL LENGTH 5-1/2 INCH TAPER LENGTH HEX SHANK TYPE HEAT TREATED PROCESS 5/16 INCH POINT SIZE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drift Punch - 66344 - Klein Tools, Inc.
Chicago, IL, USA
Drift Punch
66344
Drift Punch 66344
LONG TAPER TYPE CARBON STEEL MATERIAL BLACK FINISH 11 INCH OVERALL LENGTH 5-1/2 INCH TAPER LENGTH HEX SHANK TYPE HEAT TREATED PROCESS 5/16 INCH POINT SIZE
  • LONG TAPER TYPE
  • CARBON STEEL MATERIAL
  • BLACK FINISH
  • 11 INCH OVERALL LENGTH
  • 5-1/2 INCH TAPER LENGTH
  • HEX SHANK TYPE
  • HEAT TREATED PROCESS
  • 5/16 INCH POINT SIZE
Supplier's Site Datasheet
Punches - 66344-ND - DigiKey
Thief River Falls, MN, United States
Punches
66344-ND
Punches 66344-ND
"Tapered Punch 0.31"" (8.0mm) DIA X 11.00"" (279.4mm) Length"

"Tapered Punch 0.31"" (8.0mm) DIA X 11.00"" (279.4mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 66344 66344-ND
Product Name Drift Punch Punches
Type Drift Punch Tapered Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4563634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 to 0.1575 inch (3 to 4 mm)
View Details
Punches - 66310-ND - DigiKey
Klein Tools, Inc.
Specs
Type Center
View Details
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
Knockout Punch - 36882 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details