Proto® Industrial Tools PIN PUNCH CT-1454

Description
STEEL MATERIAL 5 17/64 INCH OVERALL LENGTH 5/16 INCH POINT DIAMETER 5/16 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 5/32 INCH TIP TYPE ROUND
Datasheet
Description
STEEL MATERIAL 5 17/64 INCH OVERALL LENGTH 5/16 INCH POINT DIAMETER 5/16 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 5/32 INCH TIP TYPE ROUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - CT-1454 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
CT-1454
PIN PUNCH CT-1454
STEEL MATERIAL 5 17/64 INCH OVERALL LENGTH 5/16 INCH POINT DIAMETER 5/16 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 5/32 INCH TIP TYPE ROUND
  • STEEL MATERIAL
  • 5 17/64 INCH OVERALL LENGTH
  • 5/16 INCH POINT DIAMETER
  • 5/16 POINT DIAMETER - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.48M
  • BIT/EDGE SIZE 5/32 INCH
  • TIP TYPE ROUND
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number CT-1454
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 8754764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0625 to 0.2188 inch (1.59 to 5.56 mm)
Overall Length 4.13 inch (105 mm)
View Details
DRIFT PUNCH - J9612B - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.5000 inch (12.7 mm)
Overall Length 7 inch (178 mm)
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details
Pin Punch - 66325 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 7 inch (178 mm)
Overall Length 7 inch (178 mm)
View Details
2 suppliers