Klein Tools, Inc. Punching Tool 4BP19

Description
CHAMFERED TYPE BRASS MATERIAL 8 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 3/4 INCH HANDLE TYPE KNURLED
Request a Quote Datasheet
Description
CHAMFERED TYPE BRASS MATERIAL 8 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 3/4 INCH HANDLE TYPE KNURLED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Punching Tool - 4BP19 - Klein Tools, Inc.
Chicago, IL, USA
Punching Tool
4BP19
Punching Tool 4BP19
CHAMFERED TYPE BRASS MATERIAL 8 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 3/4 INCH HANDLE TYPE KNURLED
  • CHAMFERED TYPE
  • BRASS MATERIAL
  • 8 INCH OVERALL LENGTH
  • BLANKING OPERATION
  • DIAMETER 3/4 INCH
  • HANDLE TYPE KNURLED
Supplier's Site
Punches - 4BP19-ND - DigiKey
Thief River Falls, MN, United States
Punches
4BP19-ND
Punches 4BP19-ND
"Brass Punch 0.75"" (19.1mm) DIA X 8.00"" (203.2mm) Length"

"Brass Punch 0.75"" (19.1mm) DIA X 8.00"" (203.2mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 4BP19 4BP19-ND
Product Name Punching Tool Punches
Type Punch Die
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 1829790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 5.91 inch (150 mm)
View Details
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
Knockout Punch Kit - 1731H767 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details