Greenlee Textron, Inc. Knockout Punch 721E-15.2

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211-E SERIES USED ON ITEM PART NO 0.598 INCH HOLE SIZE SLUG-BUSTER[R] BRAND SIZE 0.59 INCH DRIVE TYPE MANUAL, RATCHET, HYDRAULIC OR BATTERY
Datasheet
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211-E SERIES USED ON ITEM PART NO 0.598 INCH HOLE SIZE SLUG-BUSTER[R] BRAND SIZE 0.59 INCH DRIVE TYPE MANUAL, RATCHET, HYDRAULIC OR BATTERY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 721E-15.2 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
721E-15.2
Knockout Punch 721E-15.2
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211-E SERIES USED ON ITEM PART NO 0.598 INCH HOLE SIZE SLUG-BUSTER[R] BRAND SIZE 0.59 INCH DRIVE TYPE MANUAL, RATCHET, HYDRAULIC OR BATTERY
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • SLUG-BUSTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 7211-E SERIES USED ON ITEM PART NO
  • 0.598 INCH HOLE SIZE
  • SLUG-BUSTER[R] BRAND
  • SIZE 0.59 INCH
  • DRIVE TYPE MANUAL, RATCHET, HYDRAULIC OR BATTERY
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 721E-15.2
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2755267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Overall Length 2.95 inch (75 mm)
View Details
Drift Punch - 5BD19 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Drift Punch
Overall Length 6.28 inch (160 mm)
View Details
2 suppliers
109 - Pin punches - 70090002 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.2165 inch (5.5 mm)
View Details