Greenlee Textron, Inc. Round Knockout Punch Unit RS232

Description
PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS 16 GAUGE MILD STEEL/ALUMINUM CAPACITY 1.655 INCH X 1.853 INCH X 0.469 INCH HOLE SIZE ROUND PUNCH TYPE NUMBER OF PIN 25 MINIMUM PILOT HOLE DIAMETER 7/16 INCH USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
Datasheet
Description
PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS 16 GAUGE MILD STEEL/ALUMINUM CAPACITY 1.655 INCH X 1.853 INCH X 0.469 INCH HOLE SIZE ROUND PUNCH TYPE NUMBER OF PIN 25 MINIMUM PILOT HOLE DIAMETER 7/16 INCH USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - RS232 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
RS232
Round Knockout Punch Unit RS232
PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS 16 GAUGE MILD STEEL/ALUMINUM CAPACITY 1.655 INCH X 1.853 INCH X 0.469 INCH HOLE SIZE ROUND PUNCH TYPE NUMBER OF PIN 25 MINIMUM PILOT HOLE DIAMETER 7/16 INCH USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
  • PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS
  • 16 GAUGE MILD STEEL/ALUMINUM CAPACITY
  • 1.655 INCH X 1.853 INCH X 0.469 INCH HOLE SIZE
  • ROUND PUNCH TYPE
  • NUMBER OF PIN 25
  • MINIMUM PILOT HOLE DIAMETER 7/16 INCH
  • USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number RS232
Product Name Round Knockout Punch Unit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 1829787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 4.72 inch (120 mm)
View Details
Chain Punches Tools - S-3 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details
Drift Punch - P-65 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Length 0.7500 inch (19.05 mm)
View Details
Knockout Punch - 721-1/2P - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details