Klein Tools, Inc. Drift Punch 66340

Description
LONG TAPER TYPE CARBON STEEL MATERIAL BLACK FINISH 8 INCH OVERALL LENGTH 4-1/4 INCH TAPER LENGTH HEX SHANK TYPE HEAT TREATED PROCESS 1/8 INCH POINT SIZE
Request a Quote Datasheet
Description
LONG TAPER TYPE CARBON STEEL MATERIAL BLACK FINISH 8 INCH OVERALL LENGTH 4-1/4 INCH TAPER LENGTH HEX SHANK TYPE HEAT TREATED PROCESS 1/8 INCH POINT SIZE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drift Punch - 66340 - Klein Tools, Inc.
Chicago, IL, USA
Drift Punch
66340
Drift Punch 66340
LONG TAPER TYPE CARBON STEEL MATERIAL BLACK FINISH 8 INCH OVERALL LENGTH 4-1/4 INCH TAPER LENGTH HEX SHANK TYPE HEAT TREATED PROCESS 1/8 INCH POINT SIZE
  • LONG TAPER TYPE
  • CARBON STEEL MATERIAL
  • BLACK FINISH
  • 8 INCH OVERALL LENGTH
  • 4-1/4 INCH TAPER LENGTH
  • HEX SHANK TYPE
  • HEAT TREATED PROCESS
  • 1/8 INCH POINT SIZE
Supplier's Site Datasheet
Punches - 66340KT-ND - DigiKey
Thief River Falls, MN, United States
Punches
66340KT-ND
Punches 66340KT-ND
"Tapered Punch 0.12"" (3.0mm) DIA X 8.00"" (203.2mm) Length"

"Tapered Punch 0.12"" (3.0mm) DIA X 8.00"" (203.2mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 66340 66340KT-ND
Product Name Drift Punch Punches
Type Drift Punch Tapered Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3150 inch (8 mm)
Overall Length 3.94 inch (100 mm)
View Details
DRIFT PUNCH - J501/2S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.2500 inch (6.35 mm)
Shank Diameter 0.5000 inch (12.7 mm)
View Details
Pin Punch - 4PPL03 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.16 inch (54.77 mm)
Overall Length 6.09 inch (155 mm)
View Details
2 suppliers