Greenlee Textron, Inc. Knockout Punch 7212SP-3/4P

Description
ROUND TYPE NICKEL PLATED CARBON STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SPEED PUNCH USED ON MODEL/BRAND STANDARD THREADED KNOCKOUT KIT USED ON ITEM 7310SBSP, 7908SBSP, LS100L11SB4SP, LS100L11SBSP, LS50L11SBSP USED ON ITEM PART NO 1.115 INCH HOLE SIZE 3/4 INCH CONDUIT/PIPE SIZE SPEED PUNCH[R] BRAND
Datasheet
Description
ROUND TYPE NICKEL PLATED CARBON STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SPEED PUNCH USED ON MODEL/BRAND STANDARD THREADED KNOCKOUT KIT USED ON ITEM 7310SBSP, 7908SBSP, LS100L11SB4SP, LS100L11SBSP, LS50L11SBSP USED ON ITEM PART NO 1.115 INCH HOLE SIZE 3/4 INCH CONDUIT/PIPE SIZE SPEED PUNCH[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 7212SP-3/4P - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
7212SP-3/4P
Knockout Punch 7212SP-3/4P
ROUND TYPE NICKEL PLATED CARBON STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SPEED PUNCH USED ON MODEL/BRAND STANDARD THREADED KNOCKOUT KIT USED ON ITEM 7310SBSP, 7908SBSP, LS100L11SB4SP, LS100L11SBSP, LS50L11SBSP USED ON ITEM PART NO 1.115 INCH HOLE SIZE 3/4 INCH CONDUIT/PIPE SIZE SPEED PUNCH[R] BRAND
  • ROUND TYPE
  • NICKEL PLATED CARBON STEEL MATERIAL
  • 10 GAUGE MILD STEEL CAPACITY
  • SPEED PUNCH USED ON MODEL/BRAND
  • STANDARD THREADED KNOCKOUT KIT USED ON ITEM
  • 7310SBSP, 7908SBSP, LS100L11SB4SP, LS100L11SBSP, LS50L11SBSP USED ON ITEM PART NO
  • 1.115 INCH HOLE SIZE
  • 3/4 INCH CONDUIT/PIPE SIZE
  • SPEED PUNCH[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 7212SP-3/4P
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 8754764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0625 to 0.2188 inch (1.59 to 5.56 mm)
Overall Length 4.13 inch (105 mm)
View Details
Chain Punches Tools - D-1 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details
Drift Punch - P-27 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.2188 inch (5.56 mm)
View Details
Knockout Punch - 60243 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details