Klein Tools, Inc. Punching Tool 7BP29225

Description
CHAMFERED TYPE BRASS MATERIAL 11-1/2 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 1 INCH HANDLE TYPE KNURLED
Request a Quote Datasheet
Description
CHAMFERED TYPE BRASS MATERIAL 11-1/2 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 1 INCH HANDLE TYPE KNURLED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Punching Tool - 7BP29225 - Klein Tools, Inc.
Chicago, IL, USA
Punching Tool
7BP29225
Punching Tool 7BP29225
CHAMFERED TYPE BRASS MATERIAL 11-1/2 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 1 INCH HANDLE TYPE KNURLED
  • CHAMFERED TYPE
  • BRASS MATERIAL
  • 11-1/2 INCH OVERALL LENGTH
  • BLANKING OPERATION
  • DIAMETER 1 INCH
  • HANDLE TYPE KNURLED
Supplier's Site
Punches - 7BP29225-ND - DigiKey
Thief River Falls, MN, United States
"Parallel Pin Punch 1.00"" (25.4mm) DIA X 11.50"" (292.10mm) Length"

"Parallel Pin Punch 1.00"" (25.4mm) DIA X 11.50"" (292.10mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 7BP29225 7BP29225-ND
Product Name Punching Tool Punches
Type Punch Die Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 5215364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1378 inch (3.5 mm)
Overall Length 1.38 inch (35 mm)
View Details
Pin Punch - 4PPL06 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.55 inch (64.69 mm)
Overall Length 6.5 inch (165 mm)
View Details
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Knockout Punch - 60072 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details