Greenlee Textron, Inc. Knockout Punch 60026

Description
RECTANGULAR TYPE 16 GAUGE MILD STEEL CAPACITY RECTANGULAR PUNCH UNIT USED ON ITEM 60025 USED ON ITEM PART NO 0.437 INCH X 0.875 INCH HOLE SIZE INCLUDES PUNCH, DIE, DRAW STUD, NUT OPERATION TYPE HAND/HYDRAULIC
Datasheet
Description
RECTANGULAR TYPE 16 GAUGE MILD STEEL CAPACITY RECTANGULAR PUNCH UNIT USED ON ITEM 60025 USED ON ITEM PART NO 0.437 INCH X 0.875 INCH HOLE SIZE INCLUDES PUNCH, DIE, DRAW STUD, NUT OPERATION TYPE HAND/HYDRAULIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 60026 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
60026
Knockout Punch 60026
RECTANGULAR TYPE 16 GAUGE MILD STEEL CAPACITY RECTANGULAR PUNCH UNIT USED ON ITEM 60025 USED ON ITEM PART NO 0.437 INCH X 0.875 INCH HOLE SIZE INCLUDES PUNCH, DIE, DRAW STUD, NUT OPERATION TYPE HAND/HYDRAULIC
  • RECTANGULAR TYPE
  • 16 GAUGE MILD STEEL CAPACITY
  • RECTANGULAR PUNCH UNIT USED ON ITEM
  • 60025 USED ON ITEM PART NO
  • 0.437 INCH X 0.875 INCH HOLE SIZE
  • INCLUDES PUNCH, DIE, DRAW STUD, NUT
  • OPERATION TYPE HAND/HYDRAULIC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 60026
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 545389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 4.72 inch (120 mm)
View Details
108 - Parallel pin punches - 70070008 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3150 inch (8 mm)
View Details
Round Knockout Punch Unit - 745H-4 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
2 suppliers
Punching Tool - P-53 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.1875 inch (4.76 mm)
Overall Length 3.5 inch (88.9 mm)
View Details