Greenlee Textron, Inc. Knockout Punch 721-1/2

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT, RAM AND HAND PUMP KIT USED ON ITEM 7646PGSB, 7306SB, 7310SB, 38520 USED ON ITEM PART NO 7/8 INCH HOLE SIZE 1/2 INCH CONDUIT/PIPE SIZE SLUG-BUSTER[R], QUICK DRAW 90[R] BRAND
Datasheet
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT, RAM AND HAND PUMP KIT USED ON ITEM 7646PGSB, 7306SB, 7310SB, 38520 USED ON ITEM PART NO 7/8 INCH HOLE SIZE 1/2 INCH CONDUIT/PIPE SIZE SLUG-BUSTER[R], QUICK DRAW 90[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 721-1/2 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
721-1/2
Knockout Punch 721-1/2
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT, RAM AND HAND PUMP KIT USED ON ITEM 7646PGSB, 7306SB, 7310SB, 38520 USED ON ITEM PART NO 7/8 INCH HOLE SIZE 1/2 INCH CONDUIT/PIPE SIZE SLUG-BUSTER[R], QUICK DRAW 90[R] BRAND
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • SLUG-BUSTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT, RAM AND HAND PUMP KIT USED ON ITEM
  • 7646PGSB, 7306SB, 7310SB, 38520 USED ON ITEM PART NO
  • 7/8 INCH HOLE SIZE
  • 1/2 INCH CONDUIT/PIPE SIZE
  • SLUG-BUSTER[R], QUICK DRAW 90[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 721-1/2
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2441 inch (6.2 mm)
Overall Length 5.87 inch (149 mm)
View Details
Drift Punch - P-15 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1562 inch (3.97 mm)
View Details
Rectangular & Square Punches -  - icotek GmbH
Specs
Shapes Reactangle; Square
Overall Length 1.81 to 4.41 inch (46 to 112 mm)
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details