Greenlee Textron, Inc. Auger Drill Bit 71PT-11/16

Description
LONG TYPE ALLOY STEEL MATERIAL 30 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 11/16 INCH DRILL SIZE HOLE DIAMETER 3/4 INCH APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
Datasheet
Description
LONG TYPE ALLOY STEEL MATERIAL 30 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 11/16 INCH DRILL SIZE HOLE DIAMETER 3/4 INCH APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 71PT-11/16 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
71PT-11/16
Auger Drill Bit 71PT-11/16
LONG TYPE ALLOY STEEL MATERIAL 30 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 11/16 INCH DRILL SIZE HOLE DIAMETER 3/4 INCH APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
  • LONG TYPE
  • ALLOY STEEL MATERIAL
  • 30 INCH OVERALL LENGTH
  • HEXAGONAL SHANK TYPE
  • 7/16 INCH DIA SHANK SIZE
  • HARDENED PROCESS
  • 11/16 INCH DRILL SIZE
  • HOLE DIAMETER 3/4 INCH
  • APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 71PT-11/16
Product Name Auger Drill Bit
Product Drill
Diameter 0.688 inch (17.5 mm)
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749055 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
SST 118° Jobbers, Fractional, or Hand Held Tools in Mild Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 825B-3-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal, Non-Metallic
View Details