Greenlee Textron, Inc. Auger Drill Bit 66TF-11/16

Description
IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 3/4 INCH DRILL SIZE NAIL EATER[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H HARDWARE DIAMETER 11/16 INCH
Datasheet
Description
IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 3/4 INCH DRILL SIZE NAIL EATER[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H HARDWARE DIAMETER 11/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 66TF-11/16 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
66TF-11/16
Auger Drill Bit 66TF-11/16
IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 3/4 INCH DRILL SIZE NAIL EATER[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H HARDWARE DIAMETER 11/16 INCH
  • IMPACT TYPE
  • 18 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 3/4 INCH DRILL SIZE
  • NAIL EATER[R] BRAND
  • OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H
  • HARDWARE DIAMETER 11/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 66TF-11/16
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 00478 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.236 inch (? to 6.0 mm)
View Details