Greenlee Textron, Inc. Auger Drill Bit 66RT-7/8

Description
SHIP TYPE CARBON ALLOY STEEL, TOOL STEEL CUTTING EDGE MATERIAL 18 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIAMETER SHANK SIZE TWIST FLUTE TYPE 7/8 INCH DRILL SIZE NAIL EATER[R] BRAND
Datasheet
Description
SHIP TYPE CARBON ALLOY STEEL, TOOL STEEL CUTTING EDGE MATERIAL 18 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIAMETER SHANK SIZE TWIST FLUTE TYPE 7/8 INCH DRILL SIZE NAIL EATER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 66RT-7/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
66RT-7/8
Auger Drill Bit 66RT-7/8
SHIP TYPE CARBON ALLOY STEEL, TOOL STEEL CUTTING EDGE MATERIAL 18 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIAMETER SHANK SIZE TWIST FLUTE TYPE 7/8 INCH DRILL SIZE NAIL EATER[R] BRAND
  • SHIP TYPE
  • CARBON ALLOY STEEL, TOOL STEEL CUTTING EDGE MATERIAL
  • 18 INCH OVERALL LENGTH
  • HEXAGONAL SHANK TYPE
  • 7/16 INCH DIAMETER SHANK SIZE
  • TWIST FLUTE TYPE
  • 7/8 INCH DRILL SIZE
  • NAIL EATER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 66RT-7/8
Product Name Auger Drill Bit
Product Drill
Diameter 0.875 inch (22.2 mm)
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215827 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.323 inch (59.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB127UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 36018 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.382 inch (? to 9.7 mm)
View Details