Greenlee Textron, Inc. Stepped Cone Drill 36018

Description
SPLIT TIP, MULTI HOLE TYPE STEEL MATERIAL STEAM OXIDE FINISH 1-7/8 INCH OVERALL LENGTH 9.7 MM MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 10 GAUGE MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet
Description
SPLIT TIP, MULTI HOLE TYPE STEEL MATERIAL STEAM OXIDE FINISH 1-7/8 INCH OVERALL LENGTH 9.7 MM MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 10 GAUGE MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 36018 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
36018
Stepped Cone Drill 36018
SPLIT TIP, MULTI HOLE TYPE STEEL MATERIAL STEAM OXIDE FINISH 1-7/8 INCH OVERALL LENGTH 9.7 MM MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 10 GAUGE MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
  • SPLIT TIP, MULTI HOLE TYPE
  • STEEL MATERIAL
  • STEAM OXIDE FINISH
  • 1-7/8 INCH OVERALL LENGTH
  • 9.7 MM MAX. DRILL SIZE
  • KWIK STEPPER[R] BRAND
  • MAXIMUM MATERIAL THICKNESS 10 GAUGE
  • MINIMUM CHUCK SIZE 3/8 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 36018
Product Name Stepped Cone Drill
Product Drill
Drill Type Step Drill
Diameter ? to 0.382 inch (? to 9.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Multi-Step Drill Set -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill Set
Drill Type Step Drill
Cutting Application Stainless; Sheet Metal
View Details
Wood Spade Bit - 33A-1/2 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details