Greenlee Textron, Inc. Auger Drill Bit 66RT-1

Description
FEED SCREW POINT TYPE CARBON ALLOY STEEL MATERIAL 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH DRILL SIZE NAIL EATER[R] BRAND
Datasheet
Description
FEED SCREW POINT TYPE CARBON ALLOY STEEL MATERIAL 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH DRILL SIZE NAIL EATER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 66RT-1 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
66RT-1
Auger Drill Bit 66RT-1
FEED SCREW POINT TYPE CARBON ALLOY STEEL MATERIAL 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH DRILL SIZE NAIL EATER[R] BRAND
  • FEED SCREW POINT TYPE
  • CARBON ALLOY STEEL MATERIAL
  • 18 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 1 INCH DRILL SIZE
  • NAIL EATER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 66RT-1
Product Name Auger Drill Bit
Product Drill
Diameter 1.000 inch (25.4 mm)
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749053 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Shank 0.374 inch (9.5 mm)
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 00477 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.441 inch (? to 11.2 mm)
View Details