Greenlee Textron, Inc. Auger Drill Bit 66PT-3/4

Description
SELF-FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE NAIL EATER[R] BRAND
Datasheet
Description
SELF-FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE NAIL EATER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 66PT-3/4 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
66PT-3/4
Auger Drill Bit 66PT-3/4
SELF-FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE NAIL EATER[R] BRAND
  • SELF-FEEDING SCREW POINT TYPE
  • STEEL MATERIAL
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • TWIST FLUTE TYPE
  • 3/4 INCH DRILL SIZE
  • NAIL EATER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 66PT-3/4
Product Name Auger Drill Bit
Product Drill
Diameter 0.750 inch (19.0 mm)
Shank Hex
Cutting Length 15.00 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 2.44 inch (62 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Boring Bit - 149H2-1-1/2 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 5.00 inch (127 mm)
View Details