Greenlee Textron, Inc. Auger Drill Bit 66PT-1-1/8

Description
SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 1-1/8 INCH DRILL SIZE NAIL EATER[R] BRAND
Datasheet
Description
SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 1-1/8 INCH DRILL SIZE NAIL EATER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 66PT-1-1/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
66PT-1-1/8
Auger Drill Bit 66PT-1-1/8
SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 1-1/8 INCH DRILL SIZE NAIL EATER[R] BRAND
  • SELF FEEDING SCREW POINT TYPE
  • STEEL MATERIAL
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • TWIST FLUTE TYPE
  • 1-1/8 INCH DRILL SIZE
  • NAIL EATER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 66PT-1-1/8
Product Name Auger Drill Bit
Product Drill
Diameter 1.125 inch (28.6 mm)
Shank Hex
Cutting Length 15.00 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215912 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.457 inch (37.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Super Speed Tip (SST) Core Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Boring Bit - 149H2-1/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 2.00 inch (51 mm)
View Details