Greenlee Textron, Inc. Hole Saw 645-1-3/8

Description
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-3/8 INCH DIAMETER 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL CONDUIT SIZE 1 INCH CHUCK SIZE 3/8 INCH
Datasheet
Description
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-3/8 INCH DIAMETER 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL CONDUIT SIZE 1 INCH CHUCK SIZE 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 645-1-3/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
645-1-3/8
Hole Saw 645-1-3/8
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-3/8 INCH DIAMETER 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL CONDUIT SIZE 1 INCH CHUCK SIZE 3/8 INCH
  • QUICK CHANGE TYPE
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 1-3/8 INCH DIAMETER
  • 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING
  • YES SUPPLIED WITH PILOT DRILL
  • CONDUIT SIZE 1 INCH
  • CHUCK SIZE 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 645-1-3/8
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216167 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.811 inch (46.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 00475 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.492 inch (? to 12.5 mm)
View Details