Greenlee Textron, Inc. Hole Saw 645-1-3/4

Description
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-3/4 INCH DIAMETER 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CONDUIT HOLE DIAMETER 1-1/4 INCH CHUCK SIZE 3/8 INCH
Datasheet
Description
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-3/4 INCH DIAMETER 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CONDUIT HOLE DIAMETER 1-1/4 INCH CHUCK SIZE 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 645-1-3/4 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
645-1-3/4
Hole Saw 645-1-3/4
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-3/4 INCH DIAMETER 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CONDUIT HOLE DIAMETER 1-1/4 INCH CHUCK SIZE 3/8 INCH
  • QUICK CHANGE TYPE
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 1-3/4 INCH DIAMETER
  • 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM) SPEED RATING
  • KWIK CHANGE[TM] BRAND
  • CONDUIT HOLE DIAMETER 1-1/4 INCH
  • CHUCK SIZE 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 645-1-3/4
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216123 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.299 inch (33.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details
Auger Drill Bit - 62PTS-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.750 inch (19.0 mm)
Shank Hex
View Details