Greenlee Textron, Inc. Auger Drill Bit 37869

Description
SELF FEEDING SCREW POINT, IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 3/4 INCH DRILL SIZE NAIL EATER[R] BRAND HARDWARE DIAMETER 11/16 INCH
Datasheet
Description
SELF FEEDING SCREW POINT, IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 3/4 INCH DRILL SIZE NAIL EATER[R] BRAND HARDWARE DIAMETER 11/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 37869 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
37869
Auger Drill Bit 37869
SELF FEEDING SCREW POINT, IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 3/4 INCH DRILL SIZE NAIL EATER[R] BRAND HARDWARE DIAMETER 11/16 INCH
  • SELF FEEDING SCREW POINT, IMPACT TYPE
  • 18 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 3/4 INCH DRILL SIZE
  • NAIL EATER[R] BRAND
  • HARDWARE DIAMETER 11/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 37869
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.063 inch (1.6 mm)
OAL 1.69 inch (43 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Stepped Cone Drill - 34403C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter 0.188 to 0.219 inch (4.8 to 5.6 mm)
View Details