Greenlee Textron, Inc. Auger Drill Bit 60A-1

Description
SELF FEEDING SCREW POINT, STUBBY TYPE 4.5 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1 FLUTE(S) 1 INCH DRILL SIZE APPLICATION 2 INCH AND 4 INCH DRILLING JOISTS AND WOOD
Datasheet
Description
SELF FEEDING SCREW POINT, STUBBY TYPE 4.5 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1 FLUTE(S) 1 INCH DRILL SIZE APPLICATION 2 INCH AND 4 INCH DRILLING JOISTS AND WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 60A-1 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
60A-1
Auger Drill Bit 60A-1
SELF FEEDING SCREW POINT, STUBBY TYPE 4.5 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1 FLUTE(S) 1 INCH DRILL SIZE APPLICATION 2 INCH AND 4 INCH DRILLING JOISTS AND WOOD
  • SELF FEEDING SCREW POINT, STUBBY TYPE
  • 4.5 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • 1 FLUTE(S)
  • 1 INCH DRILL SIZE
  • APPLICATION 2 INCH AND 4 INCH DRILLING JOISTS AND WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 60A-1
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Carbide Drills - NC Spotting Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spot Drill
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711242-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details