Greenlee Textron, Inc. Auger Drill Bit 60A-3/4

Description
SELF FEEDING SCREW POINT, STUBBY TYPE 4.5 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1 FLUTE(S) 3/4 INCH DRILL SIZE APPLICATION 2 INCH AND 4 INCH DRILLING JOISTS AND WOOD
Datasheet
Description
SELF FEEDING SCREW POINT, STUBBY TYPE 4.5 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1 FLUTE(S) 3/4 INCH DRILL SIZE APPLICATION 2 INCH AND 4 INCH DRILLING JOISTS AND WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 60A-3/4 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
60A-3/4
Auger Drill Bit 60A-3/4
SELF FEEDING SCREW POINT, STUBBY TYPE 4.5 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1 FLUTE(S) 3/4 INCH DRILL SIZE APPLICATION 2 INCH AND 4 INCH DRILLING JOISTS AND WOOD
  • SELF FEEDING SCREW POINT, STUBBY TYPE
  • 4.5 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • 1 FLUTE(S)
  • 3/4 INCH DRILL SIZE
  • APPLICATION 2 INCH AND 4 INCH DRILLING JOISTS AND WOOD
Supplier's Site Datasheet
Auger Bit, Quick Change, 0.75 Dia, 4.5; Drill Bit Size Metric Greenlee - 78R2351 - Newark, An Avnet Company
Chicago, IL, United States
Auger Bit, Quick Change, 0.75 Dia, 4.5; Drill Bit Size Metric Greenlee
78R2351
Auger Bit, Quick Change, 0.75 Dia, 4.5; Drill Bit Size Metric Greenlee 78R2351
AUGER BIT, QUICK CHANGE, 0.75" DIA, 4.5"; Drill Bit Size Metric:19.1mm; Drill Bit Size Imperial:0.75"; Effective Length:-; Overall Length:4.5"; Product Range:- RoHS Compliant: NA

AUGER BIT, QUICK CHANGE, 0.75" DIA, 4.5"; Drill Bit Size Metric:19.1mm; Drill Bit Size Imperial:0.75"; Effective Length:-; Overall Length:4.5"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 60A-3/4 78R2351
Product Name Auger Drill Bit Auger Bit, Quick Change, 0.75 Dia, 4.5; Drill Bit Size Metric Greenlee
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.142 inch (3.6 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Boring Bit - 149H2-2-1/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 5.00 inch (127 mm)
View Details