Greenlee Textron, Inc. Round Knockout Punch Unit 60238

Description
PUNCH, DIE, DRAW STUD, NUT CONTENTS 14 GAUGE MILD STEEL CAPACITY 0.875 INCH X 0.125 INCH X 1 INCH HOLE SIZE ROUND PUNCH TYPE OPERATION TYPE HAND/HYDRAULIC
Datasheet
Description
PUNCH, DIE, DRAW STUD, NUT CONTENTS 14 GAUGE MILD STEEL CAPACITY 0.875 INCH X 0.125 INCH X 1 INCH HOLE SIZE ROUND PUNCH TYPE OPERATION TYPE HAND/HYDRAULIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 60238 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
60238
Round Knockout Punch Unit 60238
PUNCH, DIE, DRAW STUD, NUT CONTENTS 14 GAUGE MILD STEEL CAPACITY 0.875 INCH X 0.125 INCH X 1 INCH HOLE SIZE ROUND PUNCH TYPE OPERATION TYPE HAND/HYDRAULIC
  • PUNCH, DIE, DRAW STUD, NUT CONTENTS
  • 14 GAUGE MILD STEEL CAPACITY
  • 0.875 INCH X 0.125 INCH X 1 INCH HOLE SIZE
  • ROUND PUNCH TYPE
  • OPERATION TYPE HAND/HYDRAULIC
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Punches & Dies
60238
Punches & Dies 60238
Punches & Dies .875 Oiltite Punch Unit

Punches & Dies .875 Oiltite Punch Unit

Buy Now

Technical Specifications

  Greenlee Textron, Inc. VAST STOCK CO., LIMITED
Product Category Punches Punches
Product Number 60238 60238
Product Name Round Knockout Punch Unit Punches & Dies
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 1.38 inch (35 mm)
View Details
108 - Parallel pin punches - 70070010 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1575 inch (4 mm)
View Details
Center Punch - P-32 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Center
Shapes Hexagon
Shank Diameter 0.5000 inch (12.7 mm)
View Details