Greenlee Textron, Inc. Knockout Punch 437AV

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 730BB-2-1/4 USED ON ITEM PART NO 2-1/4 INCH HOLE SIZE APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 730BB-2-1/4 USED ON ITEM PART NO 2-1/4 INCH HOLE SIZE APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 437AV - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
437AV
Knockout Punch 437AV
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 730BB-2-1/4 USED ON ITEM PART NO 2-1/4 INCH HOLE SIZE APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM
  • 730BB-2-1/4 USED ON ITEM PART NO
  • 2-1/4 INCH HOLE SIZE
  • APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 437AV
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2300121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 4 inch (102 mm)
View Details
Pin Punch - 4PPL05 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.55 inch (64.69 mm)
Overall Length 6.5 inch (165 mm)
View Details
2 suppliers
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
Round Knockout Punch Unit - 730EBB-18.6 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details