Greenlee Textron, Inc. Round Knockout Punch Unit 60071

Description
PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS 10 GAUGE MILD STEEL CAPACITY 2.25 INCH X 3.5 INCH HOLE SIZE RECTANGULAR PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 1.188 INCH OPERATION TYPE HAND/HYDRAULIC
Datasheet
Description
PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS 10 GAUGE MILD STEEL CAPACITY 2.25 INCH X 3.5 INCH HOLE SIZE RECTANGULAR PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 1.188 INCH OPERATION TYPE HAND/HYDRAULIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 60071 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
60071
Round Knockout Punch Unit 60071
PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS 10 GAUGE MILD STEEL CAPACITY 2.25 INCH X 3.5 INCH HOLE SIZE RECTANGULAR PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 1.188 INCH OPERATION TYPE HAND/HYDRAULIC
  • PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS
  • 10 GAUGE MILD STEEL CAPACITY
  • 2.25 INCH X 3.5 INCH HOLE SIZE
  • RECTANGULAR PUNCH TYPE
  • MINIMUM PILOT HOLE DIAMETER 1.188 INCH
  • OPERATION TYPE HAND/HYDRAULIC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 60071
Product Name Round Knockout Punch Unit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4609550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.6693 inch (17 mm)
Overall Length 5.12 inch (130 mm)
View Details
109 - Pin punches - 70090002 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.2165 inch (5.5 mm)
View Details
Knockout Punch - 04599 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details
Drift Punch - P-17 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.2500 inch (6.35 mm)
View Details