Greenlee Textron, Inc. Knockout Punch 28158

Description
ROUND TYPE TOOL STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745H-1 USED ON ITEM PART NO 1-11/32 INCH HOLE SIZE 1 INCH CONDUIT/PIPE SIZE SLUG SPLITTER[R] BRAND
Datasheet
Description
ROUND TYPE TOOL STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745H-1 USED ON ITEM PART NO 1-11/32 INCH HOLE SIZE 1 INCH CONDUIT/PIPE SIZE SLUG SPLITTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 28158 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
28158
Knockout Punch 28158
ROUND TYPE TOOL STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745H-1 USED ON ITEM PART NO 1-11/32 INCH HOLE SIZE 1 INCH CONDUIT/PIPE SIZE SLUG SPLITTER[R] BRAND
  • ROUND TYPE
  • TOOL STEEL MATERIAL
  • 10 GAUGE STAINLESS STEEL CAPACITY
  • SC AND SLUG SPLITTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 745H-1 USED ON ITEM PART NO
  • 1-11/32 INCH HOLE SIZE
  • 1 INCH CONDUIT/PIPE SIZE
  • SLUG SPLITTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 28158
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2905109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 inch (3 mm)
Overall Length 5.47 inch (139 mm)
View Details
Round Punches -  - icotek GmbH
icotek GmbH
Specs
Type Regular / Solid Punch
Shapes Round
Shank Diameter 0.6378 to 2.5 inch (16.2 to 63.5 mm)
View Details
Round Knockout Punch Unit - 730MBB - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details