Greenlee Textron, Inc. Optical Loss Test Unit 523B-15-HP

Description
1550 NANOMETER WAVELENGTH LCD DISPLAY TYPE FIBER OPTIC INSERTION LOSS AND LINK LOSS MEASUREMENT APPLICATION ALKALINE, RECHARGEABLE NICKEL METAL HYDRIDE BATTERY TYPE SINGLE MODE FIBER TYPE LASER LIGHT SOURCE TYPE -7 DBM LIGHT SOURCE OUTPUT POWER -75 TO 3 DBM OPTICAL POWER MEASUREMENT RANGE INDIUM, GALLIUM, ARSENIDE DETECTOR TYPE RS232 DETECTOR CONNECTOR TYPE UCI UNIVERSAL LIGHT SOURCE CONNECTOR TYPE GREENLEE[R] BRAND
Datasheet
Description
1550 NANOMETER WAVELENGTH LCD DISPLAY TYPE FIBER OPTIC INSERTION LOSS AND LINK LOSS MEASUREMENT APPLICATION ALKALINE, RECHARGEABLE NICKEL METAL HYDRIDE BATTERY TYPE SINGLE MODE FIBER TYPE LASER LIGHT SOURCE TYPE -7 DBM LIGHT SOURCE OUTPUT POWER -75 TO 3 DBM OPTICAL POWER MEASUREMENT RANGE INDIUM, GALLIUM, ARSENIDE DETECTOR TYPE RS232 DETECTOR CONNECTOR TYPE UCI UNIVERSAL LIGHT SOURCE CONNECTOR TYPE GREENLEE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Loss Test Unit - 523B-15-HP - Greenlee Textron, Inc.
Rockford, IL, USA
Optical Loss Test Unit
523B-15-HP
Optical Loss Test Unit 523B-15-HP
1550 NANOMETER WAVELENGTH LCD DISPLAY TYPE FIBER OPTIC INSERTION LOSS AND LINK LOSS MEASUREMENT APPLICATION ALKALINE, RECHARGEABLE NICKEL METAL HYDRIDE BATTERY TYPE SINGLE MODE FIBER TYPE LASER LIGHT SOURCE TYPE -7 DBM LIGHT SOURCE OUTPUT POWER -75 TO 3 DBM OPTICAL POWER MEASUREMENT RANGE INDIUM, GALLIUM, ARSENIDE DETECTOR TYPE RS232 DETECTOR CONNECTOR TYPE UCI UNIVERSAL LIGHT SOURCE CONNECTOR TYPE GREENLEE[R] BRAND
  • 1550 NANOMETER WAVELENGTH
  • LCD DISPLAY TYPE
  • FIBER OPTIC INSERTION LOSS AND LINK LOSS MEASUREMENT APPLICATION
  • ALKALINE, RECHARGEABLE NICKEL METAL HYDRIDE BATTERY TYPE
  • SINGLE MODE FIBER TYPE
  • LASER LIGHT SOURCE TYPE
  • -7 DBM LIGHT SOURCE OUTPUT POWER
  • -75 TO 3 DBM OPTICAL POWER MEASUREMENT RANGE
  • INDIUM, GALLIUM, ARSENIDE DETECTOR TYPE
  • RS232 DETECTOR CONNECTOR TYPE
  • UCI UNIVERSAL LIGHT SOURCE CONNECTOR TYPE
  • GREENLEE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Fiber Optic Test Equipment
Product Number 523B-15-HP
Product Name Optical Loss Test Unit
Test Equipment Fiber Optic Fault Locator; Optical Loss Test Unit
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
EXFO AXS-200 SharpTESTER - TK-AXS-360-A1-ZZ-B1 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Test Equipment Fiber Optic Test Source
Test Equipment Type Hand Held
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details
Optical Loss Test Unit - 5152B2K - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Fault Locator; Optical Loss Test Unit
Connector Type FC; FC-PC
Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
View Details