Greenlee Textron, Inc. Knockout Punch Kit 39860

Description
MANUAL TYPE 3/4 INCH MIN. CONDUIT/PIPE SIZE 1-1/2 INCH MAX. CONDUIT/PIPE SIZE (5) PUNCH, (4) DIE CONTENTS STEEL CASE PACKAGE TYPE HYDRAULIC/RATCHET DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED APPLICATION INDUSTRIAL APPLICATIONS, MAINTENANCE, REPAIR, OPERATION APPLICATIONS, EASY MANUAL OPERATION OR USE WITH RATCHET AND HYDRAULIC DRIVERS
Datasheet
Description
MANUAL TYPE 3/4 INCH MIN. CONDUIT/PIPE SIZE 1-1/2 INCH MAX. CONDUIT/PIPE SIZE (5) PUNCH, (4) DIE CONTENTS STEEL CASE PACKAGE TYPE HYDRAULIC/RATCHET DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED APPLICATION INDUSTRIAL APPLICATIONS, MAINTENANCE, REPAIR, OPERATION APPLICATIONS, EASY MANUAL OPERATION OR USE WITH RATCHET AND HYDRAULIC DRIVERS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Kit - 39860 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
39860
Knockout Punch Kit 39860
MANUAL TYPE 3/4 INCH MIN. CONDUIT/PIPE SIZE 1-1/2 INCH MAX. CONDUIT/PIPE SIZE (5) PUNCH, (4) DIE CONTENTS STEEL CASE PACKAGE TYPE HYDRAULIC/RATCHET DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED APPLICATION INDUSTRIAL APPLICATIONS, MAINTENANCE, REPAIR, OPERATION APPLICATIONS, EASY MANUAL OPERATION OR USE WITH RATCHET AND HYDRAULIC DRIVERS
  • MANUAL TYPE
  • 3/4 INCH MIN. CONDUIT/PIPE SIZE
  • 1-1/2 INCH MAX. CONDUIT/PIPE SIZE
  • (5) PUNCH, (4) DIE CONTENTS
  • STEEL CASE PACKAGE TYPE
  • HYDRAULIC/RATCHET DRIVER TYPE
  • ROUND PUNCH TYPE
  • YES DRIVER INCLUDED
  • APPLICATION INDUSTRIAL APPLICATIONS, MAINTENANCE, REPAIR, OPERATION APPLICATIONS, EASY MANUAL OPERATION OR USE WITH RATCHET AND HYDRAULIC DRIVERS
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 39860
Product Name Knockout Punch Kit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 7010562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3937 inch (10 mm)
Overall Length 4.72 inch (120 mm)
View Details
Punching Tool - 4BP16 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Punch Die
Overall Length 7 inch (178 mm)
View Details
2 suppliers
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Knockout Punch - 35163 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details