Klein Tools, Inc. Punching Tool 4BP16

Description
CHAMFERED TYPE BRASS MATERIAL 7 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 5/8 INCH HANDLE TYPE KNURLED
Request a Quote Datasheet
Description
CHAMFERED TYPE BRASS MATERIAL 7 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 5/8 INCH HANDLE TYPE KNURLED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Punching Tool - 4BP16 - Klein Tools, Inc.
Chicago, IL, USA
Punching Tool
4BP16
Punching Tool 4BP16
CHAMFERED TYPE BRASS MATERIAL 7 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 5/8 INCH HANDLE TYPE KNURLED
  • CHAMFERED TYPE
  • BRASS MATERIAL
  • 7 INCH OVERALL LENGTH
  • BLANKING OPERATION
  • DIAMETER 5/8 INCH
  • HANDLE TYPE KNURLED
Supplier's Site
Punches - 4BP16-ND - DigiKey
Thief River Falls, MN, United States
Punches
4BP16-ND
Punches 4BP16-ND
"Brass Punch 0.63"" (15.9mm) DIA X 7.00"" (177.8mm) Length"

"Brass Punch 0.63"" (15.9mm) DIA X 7.00"" (177.8mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 4BP16 4BP16-ND
Product Name Punching Tool Punches
Type Punch Die
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3937 inch (10 mm)
Overall Length 4.72 inch (120 mm)
View Details
Punches - 3261KT-ND - DigiKey
Klein Tools, Inc.
Specs
Type Drift Punch
View Details
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
Round Knockout Punch Unit - 730BB-1-1/8 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details