Greenlee Textron, Inc. Knockout Punch 35163

Description
ROUND TYPE 14 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 35177 USED ON ITEM PART NO 0.638 INCH HOLE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet
Description
ROUND TYPE 14 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 35177 USED ON ITEM PART NO 0.638 INCH HOLE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 35163 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
35163
Knockout Punch 35163
ROUND TYPE 14 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 35177 USED ON ITEM PART NO 0.638 INCH HOLE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
  • ROUND TYPE
  • 14 GAUGE MILD STEEL CAPACITY
  • SLUG-BUSTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 35177 USED ON ITEM PART NO
  • 0.638 INCH HOLE SIZE
  • SLUG-BUSTER[R] BRAND
  • APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 35163
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2905109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 inch (3 mm)
Overall Length 5.47 inch (139 mm)
View Details
108 - Parallel pin punches - 70070012 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.2362 inch (6 mm)
View Details
Soft-Face Punch - CL-3408-010-SFP - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Blank
Shapes Round
Point Shape Features Flat
View Details