Greenlee Textron, Inc. Hole Saw Kit 891

Description
ELECTRICIAN, PLUMBERS TYPE BI-METAL MATERIAL 12 PIECE(S) PLASTIC CASE PACKAGING TYPE (9) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT 3/4 INCH, 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-1/2 INCH, 1-3/4 INCH, 2 INCH, 2-1/4 INCH, 2-1/2 INCH HOLE SAW SIZE APPLICATION 3/4 INCH THROUGH 2-1/2 INCH CONDUIT
Datasheet
Description
ELECTRICIAN, PLUMBERS TYPE BI-METAL MATERIAL 12 PIECE(S) PLASTIC CASE PACKAGING TYPE (9) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT 3/4 INCH, 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-1/2 INCH, 1-3/4 INCH, 2 INCH, 2-1/4 INCH, 2-1/2 INCH HOLE SAW SIZE APPLICATION 3/4 INCH THROUGH 2-1/2 INCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Kit - 891 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Kit
891
Hole Saw Kit 891
ELECTRICIAN, PLUMBERS TYPE BI-METAL MATERIAL 12 PIECE(S) PLASTIC CASE PACKAGING TYPE (9) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT 3/4 INCH, 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-1/2 INCH, 1-3/4 INCH, 2 INCH, 2-1/4 INCH, 2-1/2 INCH HOLE SAW SIZE APPLICATION 3/4 INCH THROUGH 2-1/2 INCH CONDUIT
  • ELECTRICIAN, PLUMBERS TYPE
  • BI-METAL MATERIAL
  • 12 PIECE(S)
  • PLASTIC CASE PACKAGING TYPE
  • (9) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT
  • 3/4 INCH, 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-1/2 INCH, 1-3/4 INCH, 2 INCH, 2-1/4 INCH, 2-1/2 INCH HOLE SAW SIZE
  • APPLICATION 3/4 INCH THROUGH 2-1/2 INCH CONDUIT
Supplier's Site Datasheet
Hole Saw Kit - 891 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Kit
891
Hole Saw Kit 891
ELECTRICIAN, PLUMBERS TYPE BI-METAL MATERIAL 12 PIECE(S) PLASTIC CASE PACKAGING TYPE (9) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT 3/4 INCH, 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-1/2 INCH, 1-3/4 INCH, 2 INCH, 2-1/4 INCH, 2-1/2 INCH HOLE SAW SIZE APPLICATION 3/4 INCH THROUGH 2-1/2 INCH CONDUIT
  • ELECTRICIAN, PLUMBERS TYPE
  • BI-METAL MATERIAL
  • 12 PIECE(S)
  • PLASTIC CASE PACKAGING TYPE
  • (9) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT
  • 3/4 INCH, 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-1/2 INCH, 1-3/4 INCH, 2 INCH, 2-1/4 INCH, 2-1/2 INCH HOLE SAW SIZE
  • APPLICATION 3/4 INCH THROUGH 2-1/2 INCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 891
Product Name Hole Saw Kit
Product Drill Set
Drill Type Hole Saw
Diameter 0.750 to 2.500 inch (19.0 to 63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Hole Saw Arbor - 02801 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 6.000 inch (14.3 to 152.4 mm)
View Details