Greenlee Textron, Inc. Multiple Tungsten Carbide Drill Tip; Drill Bit Size Metric Greenlee 38326

Description
MULTIPLE TUNGSTEN CARBIDE DRILL TIP; Drill Bit Size Metric:-; Drill Bit Size Imperial:7/8"; Effective Length:-; Overall Length:-; Product Range:-; Body Material:Tungsten Carbide ; Cutting Length:4mm; External Diameter:22.2mm RoHS Compliant: NA
Datasheet
Description
MULTIPLE TUNGSTEN CARBIDE DRILL TIP; Drill Bit Size Metric:-; Drill Bit Size Imperial:7/8"; Effective Length:-; Overall Length:-; Product Range:-; Body Material:Tungsten Carbide ; Cutting Length:4mm; External Diameter:22.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Tungsten Carbide Drill Tip; Drill Bit Size Metric Greenlee - 91B2002 - Newark, An Avnet Company
Chicago, IL, United States
Multiple Tungsten Carbide Drill Tip; Drill Bit Size Metric Greenlee
91B2002
Multiple Tungsten Carbide Drill Tip; Drill Bit Size Metric Greenlee 91B2002
MULTIPLE TUNGSTEN CARBIDE DRILL TIP; Drill Bit Size Metric:-; Drill Bit Size Imperial:7/8"; Effective Length:-; Overall Length:-; Product Range:-; Body Material:Tungsten Carbide ; Cutting Length:4mm; External Diameter:22.2mm RoHS Compliant: NA

MULTIPLE TUNGSTEN CARBIDE DRILL TIP; Drill Bit Size Metric:-; Drill Bit Size Imperial:7/8"; Effective Length:-; Overall Length:-; Product Range:-; Body Material:Tungsten Carbide ; Cutting Length:4mm; External Diameter:22.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 91B2002
Product Name Multiple Tungsten Carbide Drill Tip; Drill Bit Size Metric Greenlee
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749061 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 66PT-7/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.875 inch (22.2 mm)
Shank Hex
View Details