Greenlee Textron, Inc. Hole Saw Arbor 37154B

Description
HIGH SPEED STEEL MATERIAL 1-1/4 INCH MIN. HOLE SAW SIZE 2 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH PILOT DRILL BIT MATERIAL HIGH SPEED STEEL INCLUDES PILOT DRILL
Datasheet
Description
HIGH SPEED STEEL MATERIAL 1-1/4 INCH MIN. HOLE SAW SIZE 2 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH PILOT DRILL BIT MATERIAL HIGH SPEED STEEL INCLUDES PILOT DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Arbor - 37154B - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Arbor
37154B
Hole Saw Arbor 37154B
HIGH SPEED STEEL MATERIAL 1-1/4 INCH MIN. HOLE SAW SIZE 2 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH PILOT DRILL BIT MATERIAL HIGH SPEED STEEL INCLUDES PILOT DRILL
  • HIGH SPEED STEEL MATERIAL
  • 1-1/4 INCH MIN. HOLE SAW SIZE
  • 2 INCH MAX. HOLE SAW SIZE
  • 5/16 INCH SHANK SIZE
  • YES SUPPLIED WITH PILOT DRILL
  • HEX SHANK SHAPE
  • CHUCK SIZE 3/8 INCH
  • PILOT DRILL BIT MATERIAL HIGH SPEED STEEL
  • INCLUDES PILOT DRILL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 37154B
Product Name Hole Saw Arbor
Product Drill
Drill Type Hole Saw
Diameter 1.250 to 2.000 inch (31.7 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
SST+ Drill Bit Sets -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details
Wood Spade Bit - 34A-7/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details