Greenlee Textron, Inc. Stepped Cone Drill 36022

Description
SPLIT TIP, MULTI HOLE, KNOCKOUT TYPE STEEL MATERIAL STEAM OXIDE FINISH 16.2 MM MIN. DRILL SIZE 32.5 MM MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 1/4 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet
Description
SPLIT TIP, MULTI HOLE, KNOCKOUT TYPE STEEL MATERIAL STEAM OXIDE FINISH 16.2 MM MIN. DRILL SIZE 32.5 MM MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 1/4 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 36022 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
36022
Stepped Cone Drill 36022
SPLIT TIP, MULTI HOLE, KNOCKOUT TYPE STEEL MATERIAL STEAM OXIDE FINISH 16.2 MM MIN. DRILL SIZE 32.5 MM MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 1/4 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
  • SPLIT TIP, MULTI HOLE, KNOCKOUT TYPE
  • STEEL MATERIAL
  • STEAM OXIDE FINISH
  • 16.2 MM MIN. DRILL SIZE
  • 32.5 MM MAX. DRILL SIZE
  • KWIK STEPPER[R] BRAND
  • MAXIMUM MATERIAL THICKNESS 1/4 INCH
  • MINIMUM CHUCK SIZE 3/8 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 36022
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material Hsco
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details
Auger Drill Bit - 66PT-1-1/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.125 inch (28.6 mm)
Shank Hex
View Details