Greenlee Textron, Inc. Drill Bit Set 35884

Description
STEAM OXIDE COATED FINISH 1/8 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE STRAIGHT SHANK TYPE SPLIT TIP, MULTI-HOLE CONSTRUCTION BALANCED, DOUBLE FLUTE FLUTE TYPE 3 DRILL(S) #1, #3, #8 DRILL SIZES KWIK STEPPER[R] BRAND CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet
Description
STEAM OXIDE COATED FINISH 1/8 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE STRAIGHT SHANK TYPE SPLIT TIP, MULTI-HOLE CONSTRUCTION BALANCED, DOUBLE FLUTE FLUTE TYPE 3 DRILL(S) #1, #3, #8 DRILL SIZES KWIK STEPPER[R] BRAND CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - 35884 - Greenlee Textron, Inc.
Rockford, IL, USA
Drill Bit Set
35884
Drill Bit Set 35884
STEAM OXIDE COATED FINISH 1/8 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE STRAIGHT SHANK TYPE SPLIT TIP, MULTI-HOLE CONSTRUCTION BALANCED, DOUBLE FLUTE FLUTE TYPE 3 DRILL(S) #1, #3, #8 DRILL SIZES KWIK STEPPER[R] BRAND CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
  • STEAM OXIDE COATED FINISH
  • 1/8 INCH MIN. DRILL SIZE
  • 1-3/8 INCH MAX. DRILL SIZE
  • STRAIGHT SHANK TYPE
  • SPLIT TIP, MULTI-HOLE CONSTRUCTION
  • BALANCED, DOUBLE FLUTE FLUTE TYPE
  • 3 DRILL(S)
  • #1, #3, #8 DRILL SIZES
  • KWIK STEPPER[R] BRAND
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 35884
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB052UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 34401C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter 0.125 to 0.469 inch (3.2 to 11.9 mm)
View Details