Greenlee Textron, Inc. Knockout Punch 12306

Description
ROUND TYPE STEEL MATERIAL 14 GAUGE MILD STEEL CAPACITY SLUG BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 12307 USED ON ITEM PART NO 3/4 INCH HOLE SIZE SLUG-BUSTER[R] BRAND OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
Datasheet
Description
ROUND TYPE STEEL MATERIAL 14 GAUGE MILD STEEL CAPACITY SLUG BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 12307 USED ON ITEM PART NO 3/4 INCH HOLE SIZE SLUG-BUSTER[R] BRAND OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 12306 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
12306
Knockout Punch 12306
ROUND TYPE STEEL MATERIAL 14 GAUGE MILD STEEL CAPACITY SLUG BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 12307 USED ON ITEM PART NO 3/4 INCH HOLE SIZE SLUG-BUSTER[R] BRAND OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
  • ROUND TYPE
  • STEEL MATERIAL
  • 14 GAUGE MILD STEEL CAPACITY
  • SLUG BUSTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 12307 USED ON ITEM PART NO
  • 3/4 INCH HOLE SIZE
  • SLUG-BUSTER[R] BRAND
  • OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS
  • APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Punches & Dies
12306
Punches & Dies 12306
Punches & Dies PUNCH,RD 3/4 (POP)

Punches & Dies PUNCH,RD 3/4 (POP)

Buy Now

Technical Specifications

  Greenlee Textron, Inc. VAST STOCK CO., LIMITED
Product Category Punches Punches
Product Number 12306 12306
Product Name Knockout Punch Punches & Dies
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2300120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3740 inch (9.5 mm)
Overall Length 8.07 inch (205 mm)
View Details
108 - Parallel pin punches - 70070008 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3150 inch (8 mm)
View Details
Knockout Punch - 60035 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details