Klein Tools, Inc. Punching Tool 7BP29232

Description
CHAMFERED TYPE BRASS MATERIAL 11-1/2 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 1-1/4 INCH HANDLE TYPE KNURLED
Request a Quote Datasheet
Description
CHAMFERED TYPE BRASS MATERIAL 11-1/2 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 1-1/4 INCH HANDLE TYPE KNURLED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Punching Tool - 7BP29232 - Klein Tools, Inc.
Chicago, IL, USA
Punching Tool
7BP29232
Punching Tool 7BP29232
CHAMFERED TYPE BRASS MATERIAL 11-1/2 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 1-1/4 INCH HANDLE TYPE KNURLED
  • CHAMFERED TYPE
  • BRASS MATERIAL
  • 11-1/2 INCH OVERALL LENGTH
  • BLANKING OPERATION
  • DIAMETER 1-1/4 INCH
  • HANDLE TYPE KNURLED
Supplier's Site
Punches - 7BP29232-ND - DigiKey
Thief River Falls, MN, United States
"Parallel Pin Punch 1.25"" (31.8mm) DIA X 11.50"" (292.10mm) Length"

"Parallel Pin Punch 1.25"" (31.8mm) DIA X 11.50"" (292.10mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 7BP29232 7BP29232-ND
Product Name Punching Tool Punches
Type Punch Die Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1252 inch (3.18 mm)
Overall Length 3.94 inch (100 mm)
View Details
Long Taper Punches - C52 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Long Taper Punches
View Details
Pin Punch - 66323 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 5.25 inch (133 mm)
Overall Length 5.25 inch (133 mm)
View Details
2 suppliers
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details