Greenlee Textron, Inc. Drill Bit Set 34AR-6

Description
SELF FEEDING TYPE 0.375 INCH MIN. DRILL SIZE 1 INCH MAX. DRILL SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILLS KIT CONTENTS 34A-3/8, 34A-1/2, 34A-5/8, 34A-3/4, 34A-7/8, 34A-1 SPADE BITS
Datasheet
Description
SELF FEEDING TYPE 0.375 INCH MIN. DRILL SIZE 1 INCH MAX. DRILL SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILLS KIT CONTENTS 34A-3/8, 34A-1/2, 34A-5/8, 34A-3/4, 34A-7/8, 34A-1 SPADE BITS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - 34AR-6 - Greenlee Textron, Inc.
Rockford, IL, USA
Drill Bit Set
34AR-6
Drill Bit Set 34AR-6
SELF FEEDING TYPE 0.375 INCH MIN. DRILL SIZE 1 INCH MAX. DRILL SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILLS KIT CONTENTS 34A-3/8, 34A-1/2, 34A-5/8, 34A-3/4, 34A-7/8, 34A-1 SPADE BITS
  • SELF FEEDING TYPE
  • 0.375 INCH MIN. DRILL SIZE
  • 1 INCH MAX. DRILL SIZE
  • FORGED, HEAT TREATED PROCESS
  • CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD
  • USED ON POWER DRILLS
  • KIT CONTENTS 34A-3/8, 34A-1/2, 34A-5/8, 34A-3/4, 34A-7/8, 34A-1 SPADE BITS
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 34AR-6
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 825-2 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal, Non-Metal
View Details