Greenlee Textron, Inc. Stepped Cone Drill 34411

Description
SPLIT TIP, SINGLE HOLE, KNOCKOUT TYPE STEEL MATERIAL STEAM OXIDE FINISH 2-3/16 INCH OVERALL LENGTH 7/8 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 10 GAUGE MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet
Description
SPLIT TIP, SINGLE HOLE, KNOCKOUT TYPE STEEL MATERIAL STEAM OXIDE FINISH 2-3/16 INCH OVERALL LENGTH 7/8 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 10 GAUGE MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 34411 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
34411
Stepped Cone Drill 34411
SPLIT TIP, SINGLE HOLE, KNOCKOUT TYPE STEEL MATERIAL STEAM OXIDE FINISH 2-3/16 INCH OVERALL LENGTH 7/8 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 10 GAUGE MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
  • SPLIT TIP, SINGLE HOLE, KNOCKOUT TYPE
  • STEEL MATERIAL
  • STEAM OXIDE FINISH
  • 2-3/16 INCH OVERALL LENGTH
  • 7/8 INCH MAX. DRILL SIZE
  • KWIK STEPPER[R] BRAND
  • MAXIMUM MATERIAL THICKNESS 10 GAUGE
  • MINIMUM CHUCK SIZE 3/8 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 34411
Product Name Stepped Cone Drill
Product Drill
Drill Type Step Drill
Diameter ? to 0.875 inch (? to 22.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215827 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.323 inch (59.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Combination Drill and Tap - DTAPM5C - Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Combination Drill / Tap
Shank Hex
View Details